AIA/NAS - NA0009

Nuts, Self Locking, 235 Degrees C, Metric, Procurement Specification for

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 1 January 1990
Status: inactive
Page Count: 15
scope:

This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 235 degrees C in conjunction with bolts and screws having threads in accordance with FED-STD-H28/21. These nuts are divided into classifications depending

upon their axial tensile stress ratings as follows:

CLASS MINIMUM AXIAL TENSILE STRESS RATING (MPa)

----- ----------------------------------------- I 900 II 1 100 III 1 250 IV 1 550

Document History

November 30, 2012
NUT, SELF-LOCKING, 235 °C, METRIC, PROCUREMENT SPECIFICATION FOR
This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 235 °C in conjunction with bolts and screws having threads in accordance with...
NA0009
January 1, 1990
Nuts, Self Locking, 235 Degrees C, Metric, Procurement Specification for
This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 235 degrees C in conjunction with bolts and screws having threads in accordance with...

References

Advertisement