ASD-STAN - PREN 3015
Aerospace Series Self-Locking Serrated Shank Nuts in Heat Resisting Steel FE-PA92HT Silver Plated Classification: 1100 MPa/650 Degrees Celsius
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 4 |
Document History
December 1, 2013
Aerospace series Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286), silver plated Classification: 1 100 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications.
Classification: 1 100 MPa1) / 650 °C 2).
NOTE FE-PA2601 is the new...
PREN 3015
September 1, 2001
Aerospace Series Self-Locking Serrated Shank Nuts in Heat Resisting Steel FE-PA92HT Silver Plated Classification: 1100 MPa/650 Degrees Celsius
A description is not available for this item.