ASD-STAN PREN 3015

Aerospace series Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286), silver plated Classification: 1 100 MPa (at ambient temperature) / 650 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 December 2013
Status: active
Page Count: 7
scope:

This standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications.

Classification: 1 100 MPa1) / 650 °C 2).

NOTE FE-PA2601 is the new designation for FE-PA92HT, see TR 3900.

1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2) Maximum test temperature of the parts.

Document History

ASD-STAN PREN 3015
December 1, 2013
Aerospace series Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286), silver plated Classification: 1 100 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications. Classification: 1 100 MPa1) / 650 °C 2). NOTE FE-PA2601 is the new...
September 1, 2001
Aerospace Series Self-Locking Serrated Shank Nuts in Heat Resisting Steel FE-PA92HT Silver Plated Classification: 1100 MPa/650 Degrees Celsius
A description is not available for this item.

References

Advertisement