ETSI - TS 102 790-1
IMS Network Testing (INT); IMS specific use of Session Initiation Protocol (SIP) and Session Description Protocol (SDP); Conformance Testing; Part 1: Protocol Implementation Conformance Statement (PICS)
| Organization: | ETSI |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 31 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the IP Multimedia core network Subsystem (IMS) equipment supporting the Internet Protocol (IP) multimedia call control protocol based on Session Initiation Protocol (SIP) and Session Description Protocol (SDP) as specified in TS 124 229 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [5].
The supplier of a protocol implementation which is claimed to conform to TS 124 229 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History