DIN EN ISO 14271

Resistance welding - Vickers hardness testing (low-force and microhardness) of resistance spot, projection and seam welds (ISO 14271:2011 + Cor 1:2012) (includes Corrigendum :2012)

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 2012
Status: inactive
Page Count: 15
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies the procedures for the hardness testing of etched cross-sections of resistance spot, projection, and seam welds.

The aim of the hardness tests is to determine the Vickers hardness, in the low-force or microhardness range, of the weld nugget, the heat affected zone, and parent material in ferrous or non-ferrous metals for welds made in sheets of thickness 0,5 mm to 6 mm.

Document History

January 1, 2018
Resistance welding - Vickers hardness testing (low-force and microhardness) of resistance spot, projection, and seam welds (ISO 14271:2017)
This document specifies the procedures for the hardness testing of etched cross-sections of resistance spot, projection, and seam welds. The aim of the hardness tests is to determine the Vickers...
December 1, 2016
Resistance welding - Vickers hardness testing (low-force and microhardness) of resistance spot, projection, and seam welds (ISO/DIS 14271:2016); German and English version prEN ISO 14271:2016
A description is not available for this item.
DIN EN ISO 14271
November 1, 2012
Resistance welding - Vickers hardness testing (low-force and microhardness) of resistance spot, projection and seam welds (ISO 14271:2011 + Cor 1:2012) (includes Corrigendum :2012)
This International Standard specifies the procedures for the hardness testing of etched cross-sections of resistance spot, projection, and seam welds. The aim of the hardness tests is to determine...
December 1, 2011
Resistance welding - Vickers hardness testing (low-force and microhardness) of resistance spot, projection and seam welds (ISO 14271:2011)
This International Standard specifies the procedures for the hardness testing of etched cross-sections of resistance spot, projection, and seam welds. The aim of the hardness tests is to determine...
April 1, 2002
Vickers hardness testing of resistance spot, projection and seam welds (low load and microhardness) (ISO 14271:2000)
A description is not available for this item.

References

Advertisement