SSPC SP 11

Power Tool Cleaning to Bare Metal

inactive
Buy Now
Organization: SSPC
Publication Date: 19 July 2012
Status: inactive
Page Count: 4
scope:

This standard contains the requirements for powertool cleaning steel to produce a bare metal power tool cleaned surface having a minimum 25-micrometer (1.0-mil) surface profile. 

This standard is suitable where a roughened, clean, bare metal surface free of all visible oil, grease, dirt, rust, coating, oxides, mill scale, corrosion products, and other foreign matter is required, but where abrasive blasting is not feasible or permissible (see Notes 8.1 and 8.2). 

This standard differs from SSPC-SP 3, Power-Tool Cleaning, in that SSPC-SP 3 requires the removal of loosely adherent materials only, and contains no requirement to expose bare metal or to achieve a minimum surface profile. 

This standard differs from SSPC-SP 15, Commercial Grade Power-Tool Cleaning, in that SSPC-SP 15 allows stains to remain on the surface.

Document History

December 27, 2020
SURFACE PREPARATION STANDARD NO. 11 Power-Tool Cleaning to Bare Metal
This standard defines three levels of cleanliness for carbon steel substrates prepared using power tools, summarized in Table 1. Required procedures and equipment for achieving these levels are also...
July 19, 2012
Power-Tool Cleaning to Bare Metal
This standard contains the requirements for powertool cleaning steel to produce a bare metal power tool cleaned surface having a minimum 25-micrometer (1.0-mil) surface profile. This standard is...
SSPC SP 11
July 19, 2012
Power Tool Cleaning to Bare Metal
This standard contains the requirements for powertool cleaning steel to produce a bare metal power tool cleaned surface having a minimum 25-micrometer (1.0-mil) surface profile.  This standard is...
January 1, 1995
Power Tool Cleaning to Bare Metal
A description is not available for this item.
November 1, 1987
Power Tool Cleaning to Bare Metal
This standard covers the requirements for power tool cleaning to produce a bare metal surface and to retain or produce a minimum 25 micrometer (1.0 mil) surface profile. This standard is suitable...
November 1, 1987
Power Tool Cleaning to Bare Metal
This specification covers the requirements for power tool cleaning to produce a bare metal surface and to retain or produce a surface profile. This specification is suitable where a roughened, clean,...

References

Advertisement