SSPC SP 11

Power Tool Cleaning to Bare Metal

inactive
Buy Now
Organization: SSPC
Publication Date: 1 November 1987
Status: inactive
Page Count: 6
scope:

This standard covers the requirements for power tool cleaning to produce a bare metal surface and to retain or produce a minimum 25 micrometer (1.0 mil) surface profile.

This standard is suitable where a roughened, clean, bare metal surface is required, but where abrasive blasting is not feasible or permissible (see Notes 10.1 and 10.2).

This standard differs from SSPC-SP 3, Power Tool Cleaning, in that SSPC-SP 3 requires only the removal of loosely adherent materials and does not require producing or retaining a surface profile.

This standard differs from SSPC-SP 15, Commercial Grade Power Tool Cleaning, in that SP 15 allows stains of rust, paint, or mill scale to remain on the surface, SP 11 only allows materials to remain at the bottom of pits.

Document History

December 27, 2020
SURFACE PREPARATION STANDARD NO. 11 Power-Tool Cleaning to Bare Metal
This standard defines three levels of cleanliness for carbon steel substrates prepared using power tools, summarized in Table 1. Required procedures and equipment for achieving these levels are also...
July 19, 2012
Power-Tool Cleaning to Bare Metal
This standard contains the requirements for powertool cleaning steel to produce a bare metal power tool cleaned surface having a minimum 25-micrometer (1.0-mil) surface profile. This standard is...
July 19, 2012
Power Tool Cleaning to Bare Metal
This standard contains the requirements for powertool cleaning steel to produce a bare metal power tool cleaned surface having a minimum 25-micrometer (1.0-mil) surface profile.  This standard is...
January 1, 1995
Power Tool Cleaning to Bare Metal
A description is not available for this item.
SSPC SP 11
November 1, 1987
Power Tool Cleaning to Bare Metal
This standard covers the requirements for power tool cleaning to produce a bare metal surface and to retain or produce a minimum 25 micrometer (1.0 mil) surface profile. This standard is suitable...
November 1, 1987
Power Tool Cleaning to Bare Metal
This specification covers the requirements for power tool cleaning to produce a bare metal surface and to retain or produce a surface profile. This specification is suitable where a roughened, clean,...

References

Advertisement