CENELEC - EN 60900
Live working - Hand tools for use up to 1000 V a.c. and 1500 V d.c.
| Organization: | CENELEC |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
This International Standard is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c.
The products designed and manufactured according to this standard contribute to the safety of the users provided they are used by skilled persons, in accordance with safe methods of work and the instructions for use (where appropriate).
Document History