CENELEC - EN 60900
Hand Tools for Live Working up to 1000 V a.c. and 1500 V d.c.
inactive
| Organization: | CENELEC |
| Publication Date: | 1 November 1993 |
| Status: | inactive |
| Page Count: | 61 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
Document History
August 1, 2018
Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
This document is applicable to insulated, insulating and hybrid hand tools used for working live or close to live parts at nominal voltages up to 1 000 V AC and 1 500 V DC.
The products designed and...
August 1, 2012
Live working - Hand tools for use up to 1000 V a.c. and 1500 V d.c.
This International Standard is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c.
The products...
May 1, 2004
Live working Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
A description is not available for this item.
November 1, 1993
Hand Tools for Live Working up to 1 kV a.c. and 1,5 kV d.c.
A description is not available for this item.
EN 60900
November 1, 1993
Hand Tools for Live Working up to 1000 V a.c. and 1500 V d.c.
A description is not available for this item.
November 1, 1993
Hand tools for live working up to 1 kV a.c. and 1,5 kV d.c.
A description is not available for this item.
January 1, 1993
Hand Tools for Live Working up to 1000 V a.c. and 1500 V d.c.
A description is not available for this item.