DS/EN ISO 11608-3

Needle-based injection systems for medical use – Requirements and test methods – Part 3: Finished containers

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 November 2012
Status: active
Page Count: 22
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 11608 specifies the functional and design considerations for containers to be used with needle-based injection systems (NIS) that fulfil the specifications of ISO 11608-1. It is applicable to single and multi-dose containers (either filled by the manufacturer or by the end-user) which can be provided to the enduser integrated in the NIS or assembled with the NIS at the time of use. This part of ISO 11608 includes specifications and test methods to describe and evaluate cartridges for use in NIS with pen needles (as defined in ISO 11608-2) and outlines design considerations for other potential containers, including syringes to be used with a NIS. This part of ISO 11608 is not applicable to cartridges intended for dental use. Syringes and needles that are sold separately and not intended for use in a NIS are outside the scope of this part of ISO 11608. NOTE - See ISO 7864 (needles), ISO 8537 (insulin syringes) and ISO 7886-1 (manual syringes).

Document History

May 10, 2022
Needle-based injection systems for medical use – Requirements and test methods – Part 3: Containers and integrated fluid paths (ISO 11608-3:2022)
This document specifies requirements and test methods for design verification of containers and integrated fluid paths used with Needle-Based Injection Systems (NISs) according to ISO 11608-1. It is...
DS/EN ISO 11608-3
November 26, 2012
Needle-based injection systems for medical use – Requirements and test methods – Part 3: Finished containers
This part of ISO 11608 specifies the functional and design considerations for containers to be used with needle-based injection systems (NIS) that fulfil the specifications of ISO 11608-1. It is...
March 21, 2001
Pen-injectors for medical use - Part 3: Finished cartridges - Requirements and test methods
This part of the standard specifies performance and test methods for multidose, single chamber prefilled finished cartridges used as primary containers in pen-injectors fulfilling the specifications...
Needle-based injection systems for medical use – Requirements and test methods – Part 3: NIS containers and integrated fluid paths (ISO/DIS 11608-3:2020)
This document specifies requirements and test methods for design verification of containers and integrated fluid paths to be used with Needle-Based Injection Systems (NIS) that fulfil the...
Needle-based injection systems for medical use - Requirements and test methods - Part 3: Finished containers (ISO/FDIS 11608-3:2012)
This part of ISO 11608 specifies the functional and design considerations for containers to be used with needle-based injection systems (NIS) that fulfil the specifications of ISO 11608-1. It is...
Needle-based injection systems for medical use - Requirements and test methods - Part 3: Finished containers (ISO/DIS 11608-3:2010)
This part of ISO 11608 specifies the functional and design considerations for containers to be used with Needle-based Injection Systems (NIS) which fulfil the specifications of ISO 11608-1....
Advertisement