DS/EN ISO 11608-3

Pen-injectors for medical use - Part 3: Finished cartridges - Requirements and test methods

inactive
Organization: DS
Publication Date: 21 March 2001
Status: inactive
Page Count: 27
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This part of the standard specifies performance and test methods for multidose, single chamber prefilled finished cartridges used as primary containers in pen-injectors fulfilling the specifications of ISO 11608-1. Design and dimensions are specified for Type A cartridge. This part is not applicable to multichamber cartridges, cartridges that are filled by the user, and cartridges intended for dental use.

Document History

May 10, 2022
Needle-based injection systems for medical use – Requirements and test methods – Part 3: Containers and integrated fluid paths (ISO 11608-3:2022)
This document specifies requirements and test methods for design verification of containers and integrated fluid paths used with Needle-Based Injection Systems (NISs) according to ISO 11608-1. It is...
November 26, 2012
Needle-based injection systems for medical use – Requirements and test methods – Part 3: Finished containers
This part of ISO 11608 specifies the functional and design considerations for containers to be used with needle-based injection systems (NIS) that fulfil the specifications of ISO 11608-1. It is...
DS/EN ISO 11608-3
March 21, 2001
Pen-injectors for medical use - Part 3: Finished cartridges - Requirements and test methods
This part of the standard specifies performance and test methods for multidose, single chamber prefilled finished cartridges used as primary containers in pen-injectors fulfilling the specifications...
Needle-based injection systems for medical use – Requirements and test methods – Part 3: NIS containers and integrated fluid paths (ISO/DIS 11608-3:2020)
This document specifies requirements and test methods for design verification of containers and integrated fluid paths to be used with Needle-Based Injection Systems (NIS) that fulfil the...
Needle-based injection systems for medical use - Requirements and test methods - Part 3: Finished containers (ISO/FDIS 11608-3:2012)
This part of ISO 11608 specifies the functional and design considerations for containers to be used with needle-based injection systems (NIS) that fulfil the specifications of ISO 11608-1. It is...
Needle-based injection systems for medical use - Requirements and test methods - Part 3: Finished containers (ISO/DIS 11608-3:2010)
This part of ISO 11608 specifies the functional and design considerations for containers to be used with Needle-based Injection Systems (NIS) which fulfil the specifications of ISO 11608-1....
Advertisement