DSF/FprEN 14511-2
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
| Organization: | DS |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Heat pumps): | 27.080 |
scope:
1.1 The scope of FprEN 14511-1:2012 is applicable. 1.2 This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water or brine as heat transfer media, with electrically driven compressors when used for space heating and/or cooling. It also specifies test conditions for heat recovery operation of multisplit systems. 1.3 This European standard specifies the conditions for which performance data shall be declared for single duct and double duct units for compliance to the Ecodesign regulation 206/2012 and Energy labelling regulation 626/2011.
Document History