DS/EN 14511-2

Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling – Part 2: Test conditions

inactive
Organization: DS
Publication Date: 25 October 2013
Status: inactive
Page Count: 22
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Heat pumps): 27.080
scope:

1.1 The scope of EN 14511-1 is applicable. 1.2 This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water or brine as heat transfer media, with electrically driven compressors when used for space heating and/or cooling. It also specifies test conditions for heat recovery operation of multisplit systems. 1.3 This European Standard specifies the conditions for which performance data shall be declared for single duct and double duct units for compliance to the Ecodesign regulation 206/2012 and Energy labelling regulation 626/2011.

Document History

September 12, 2022
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 2: Test conditions
A description is not available for this item.
March 20, 2018
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 2: Test conditions
1.1 The scope of EN 14511 1 is applicable. 1.2 This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air,...
DS/EN 14511-2
October 25, 2013
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling – Part 2: Test conditions
1.1 The scope of EN 14511-1 is applicable. 1.2 This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air,...
January 4, 2012
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
1.1 The scope of EN 14511-1:2011 is applicable. 1.2 This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either,...
January 7, 2008
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
This part of EN 14511 specifies the test conditions for the rating of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and water-to-water heat...
May 10, 2007
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
A description is not available for this item.
June 10, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
This Part of EN 14511 specifies the test conditions for the rating of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and water-to-water heat...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 2: Test conditions
1.1 The scope of prEN 14511 1 is applicable. 1.2 This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air,...
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
1.1 The scope of FprEN 14511-1:2011 is applicable. 1.2 This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either,...
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
1.1 The scope of prEN 14511-2:2009 is applicable. 1.2 This part of prEN 14511 specifies the test conditions for the rating of air and water cooled air conditioners, liquid chilling packages,...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 2: Test conditions
1.1 The scope of EN 14511 1 is applicable. 1.2 This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air,...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 2: Test conditions
1.1 The scope of FprEN 14511-1:2022 is applicable. 1.2 This document specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air,...
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
1.1 The scope of FprEN 14511-1:2012 is applicable. 1.2 This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either,...
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling and process chillers, using electrically driven compressors - Part 2: Test conditions
1.1 The scope of prEN 14511 1 is applicable. 1.2 This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air,...
Advertisement