DSF/FprEN 61689

Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz

inactive
Organization: DS
Status: inactive
Page Count: 63
ICS Code (Therapy equipment): 11.040.60
scope:

This International Standard is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous wave ultrasonic energy in the frequency range 0,5 MHz to 5 MHz. This standard only relates to ultrasonic physiotherapy equipment employing a single plane non-focusing circular transducer per treatment head, producing static beams perpendicular to the face of the treatment head. This standard specifies: ? methods of measurement and characterization of the output of ultrasonic physiotherapy equipment based on reference testing methods; ? characteristics to be specified by manufacturers of ultrasonic physiotherapy equipment based on reference testing methods; ? guidelines for safety of the ultrasonic field generated by ultrasonic physiotherapy equipment; ? methods of measurement and characterization of the output of ultrasonic physiotherapy equipment based on routine testing methods; ? acceptance criteria for aspects of the output of ultrasonic physiotherapy equipment based on routine testing methods. Therapeutic value and methods of use of ultrasonic physiotherapy equipment are not covered by the scope of this standard.

Document History

May 17, 2013
Ultrasonics – Physiotherapy systems – Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
&&&&&IEC 61689:2013 is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous wave ultrasound in the frequency...
November 26, 2007
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This International Standard is applicable to ultrasonic equipment designed for physiotherapy consisting of an ultrasonic transducer generating continuous or quasi-continuous wave ultrasonic energy in...
November 15, 2006
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
A description is not available for this item.
January 2, 1998
Ultrasonics - Physiotherapy systems - Performance requirements and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This International Standard is applicable to ultrasonic equipment designed for physiotherapy consisting of an ultrasonic transducer generating continuous or quasi-continuous wave ultrasonic energy in...
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This International Standard is applicable to ultrasonic equipment designed for physiotherapy consisting of an ultrasonic transducer generating continuous or quasi-continuous wave ultrasonic energy in...
DSF/FprEN 61689
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This International Standard is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous wave ultrasonic energy in...
Advertisement