DS/EN 61689

Ultrasonics – Physiotherapy systems – Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 May 2013
Status: active
Page Count: 70
ICS Code (Therapy equipment): 11.040.60
scope:

&&&&&IEC 61689:2013 is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous wave ultrasound in the frequency range 0,5 MHz to 5 MHz. This standard only relates to ultrasonic physiotherapy equipment employing a single plane non-focusing circular transducer per treatment head, producing static beams perpendicular to the face of the treatment head. This standard specifies: - methods of measurement and characterization of the output of ultrasonic physiotherapy equipment based on reference testing methods; - characteristics to be specified by manufacturers of ultrasonic physiotherapy equipment based on reference testing methods; - guidelines for safety of the ultrasonic field generated by ultrasonic physiotherapy equipment; - methods of measurement and characterization of the output of ultrasonic physiotherapy equipment based on routine testing methods; - and acceptance criteria for aspects of the output of ultrasonic physiotherapy equipment based on routine testing methods. Therapeutic value and methods of use of ultrasonic physiotherapy equipment are not covered by the scope of this standard. This third edition cancels and replaces the second edition published in 2007. It constitutes a technical revision which includes the following significant technical changes with respect to the previous edition: - restriction introduced of 0,2 W/cm2 effective intensity during hydrophone measurements for treatment heads with ka≤20, to limit the likelihood of cavitation; - change in the factor Fac, to determine the effective radiating area, from 1,354 to 1,333; - and change to SI units for terms and definitions.

Document History

DS/EN 61689
May 17, 2013
Ultrasonics – Physiotherapy systems – Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
&&&&&IEC 61689:2013 is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous wave ultrasound in the frequency...
November 26, 2007
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This International Standard is applicable to ultrasonic equipment designed for physiotherapy consisting of an ultrasonic transducer generating continuous or quasi-continuous wave ultrasonic energy in...
November 15, 2006
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
A description is not available for this item.
January 2, 1998
Ultrasonics - Physiotherapy systems - Performance requirements and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This International Standard is applicable to ultrasonic equipment designed for physiotherapy consisting of an ultrasonic transducer generating continuous or quasi-continuous wave ultrasonic energy in...
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This International Standard is applicable to ultrasonic equipment designed for physiotherapy consisting of an ultrasonic transducer generating continuous or quasi-continuous wave ultrasonic energy in...
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This International Standard is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous wave ultrasonic energy in...

References

Advertisement