ISO 25178-71

Geometrical product specifications (GPS) - Surface texture: Areal - Part 71: Software measurement standards

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 2012
Status: inactive
Page Count: 20
ICS Code (Properties of surfaces): 17.040.20
scope:

This part of ISO 25178 defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software measurement standards for the calibration of instruments for the measurement of surface texture by the areal method as defined in the areal surface texture chain of standards, chain link 6.

NOTE Throughout this part of ISO 25178, the term "softgauge" is used as a substitute for "software measurement standard Type S1".

Document History

August 1, 2017
Geometrical product specifications (GPS) - Surface texture: Areal - Part 71: Software measurement standards
This document defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software measurement...
ISO 25178-71
December 1, 2012
Geometrical product specifications (GPS) - Surface texture: Areal - Part 71: Software measurement standards
This part of ISO 25178 defines Type S1 and Type S2 software measurement standards (etalons) for verifying the software of measuring instruments. It also defines the file format of Type S1 software...

References

Advertisement