DOD - SMD 5962-89436

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 3 December 2012
Status: inactive
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes M and Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 10, 2020
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes M and Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-89436
December 3, 2012
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes M and Q) and space application (device class V). A choice of case outlines and lead finishes...
November 6, 2006
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT UNIVERSAL SHIFT REGISTER WITH TRI-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes M and Q) and space application (device class V). A choice of case outlines and lead finishes...
February 19, 1993
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT UNIVERSAL SHIFT REGISTER WITH TRI-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement