DS/EN ISO 10380

Pipework - Corrugated metal hoses and hose assemblies

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 November 2012
Status: active
Page Count: 50
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

ISO 10380:2012 specifies the minimum requirements for the design, manufacture, testing and installation of corrugated metal hose and metal hose assemblies.

Document History

DS/EN ISO 10380
November 27, 2012
Pipework - Corrugated metal hoses and hose assemblies
ISO 10380:2012 specifies the minimum requirements for the design, manufacture, testing and installation of corrugated metal hose and metal hose assemblies.
May 26, 2003
Pipework - Corrugated metallic hoses and hose assemblies
This standard specifies the requirements for the design, manufacture and testing of corrugated metal hoses and hose assemblies for general purposes. It also specifies sizes from DN 4 to DN 300,...
Pipework - Corrugated metal hoses and hose assemblies (ISO/DIS 10380:2011)
This International standard specifies the minimum requirements for the design, manufacture, testing and installation of corrugated metal hose and metal hose assemblies.
Pipework - Corrugated metal hoses and hose assemblies (ISO/FDIS 10380:2012)
This International Standard specifies the minimum requirements for the design, manufacture, testing and installation of corrugated metal hose and metal hose assemblies.
Advertisement