DS/EN ISO 10380

Pipework - Corrugated metallic hoses and hose assemblies

inactive
Organization: DS
Publication Date: 26 May 2003
Status: inactive
Page Count: 27
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This standard specifies the requirements for the design, manufacture and testing of corrugated metal hoses and hose assemblies for general purposes. It also specifies sizes from DN 4 to DN 300, pressures from PN 0,5 to PN 250, pressure derating factors for elevated temperatures, two methods of construction and three types of flexibility of hose assembly.

Document History

November 27, 2012
Pipework - Corrugated metal hoses and hose assemblies
ISO 10380:2012 specifies the minimum requirements for the design, manufacture, testing and installation of corrugated metal hose and metal hose assemblies.
DS/EN ISO 10380
May 26, 2003
Pipework - Corrugated metallic hoses and hose assemblies
This standard specifies the requirements for the design, manufacture and testing of corrugated metal hoses and hose assemblies for general purposes. It also specifies sizes from DN 4 to DN 300,...
Pipework - Corrugated metal hoses and hose assemblies (ISO/DIS 10380:2011)
This International standard specifies the minimum requirements for the design, manufacture, testing and installation of corrugated metal hose and metal hose assemblies.
Pipework - Corrugated metal hoses and hose assemblies (ISO/FDIS 10380:2012)
This International Standard specifies the minimum requirements for the design, manufacture, testing and installation of corrugated metal hose and metal hose assemblies.
Advertisement