ISO 7719

Prevailing torque type all-metal hexagon regular nuts - Property classes 5, 8 and 10

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2012
Status: active
Page Count: 10
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type all-metal hexagon regular nuts, with threads from M5 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 5, 8 and 10.

NOTE The dimensions of the nuts with the exception of hmax correspond to those given in ISO 4032.

If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

March 31, 2016
Prevailing torque (all-metal) hexagon regular nuts - Product grades A and B
This International Standard specifies the characteristics of prevailing torque all-metal hexagon regular nuts with coarse pitch thread from nominal diameter M5 through M39, with product grade A for...
ISO 7719
December 15, 2012
Prevailing torque type all-metal hexagon regular nuts - Property classes 5, 8 and 10
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon regular nuts, with threads from M5 up to and including M36, in product grade A for threads up to...
November 1, 1997
Prevailing Torque Type All-Metal Hexagon Nuts, Style 1 - Property Classes 5, 8 and 10
A description is not available for this item.
January 1, 1983
Prevailing Torque Type All-Metal Hexagon Nuts, Style 1 - Property Classes 5, 8 and 10 First Edition
A description is not available for this item.

References

Advertisement