DIN EN 61158-5-3
Industrielle Kommunikationsnetze - Feldbusse - Teil 5-3: Dienstfestlegungen des Application Layer (Anwendungsschicht) - Typ 3-Elemente (IEC 61158-5-3:2010); Englische Fassung EN 61158-5-3:2012, nur auf CD-ROM
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 434 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (Application layer): | 35.100.70 |
scope:
General
This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer" fieldbus reference model described in IEC/TR 61158-1.
This sub-part contains material specific to Type 3 fieldbus.
Document History
September 1, 2015
Industrial communication networks - Fieldbus specifications - Part 5-3: Application layer service definition - Type 3 elements (IEC 61158-5-3:2014); English version EN 61158-5-3:2014, only on CD-ROM
A description is not available for this item.
DIN EN 61158-5-3
January 1, 2013
Industrielle Kommunikationsnetze - Feldbusse - Teil 5-3: Dienstfestlegungen des Application Layer (Anwendungsschicht) - Typ 3-Elemente (IEC 61158-5-3:2010); Englische Fassung EN 61158-5-3:2012, nur auf CD-ROM
General
This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer"...
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 5-3: Application layer service definition - Type 3 elements (IEC 61158-5-3:2007); English version EN 61158-5-3:2008, only on CD-ROM
A description is not available for this item.