DIN EN 61158-5-3

Industrial communication networks - Fieldbus specifications - Part 5-3: Application layer service definition - Type 3 elements (IEC 61158-5-3:2014); English version EN 61158-5-3:2014, only on CD-ROM

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2015
Status: active
Page Count: 453
ICS Code (Microprocessor systems): 35.160
ICS Code (Application layer): 35.100.70

Document History

DIN EN 61158-5-3
September 1, 2015
Industrial communication networks - Fieldbus specifications - Part 5-3: Application layer service definition - Type 3 elements (IEC 61158-5-3:2014); English version EN 61158-5-3:2014, only on CD-ROM
A description is not available for this item.
January 1, 2013
Industrielle Kommunikationsnetze - Feldbusse - Teil 5-3: Dienstfestlegungen des Application Layer (Anwendungsschicht) - Typ 3-Elemente (IEC 61158-5-3:2010); Englische Fassung EN 61158-5-3:2012, nur auf CD-ROM
General This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer"...
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 5-3: Application layer service definition - Type 3 elements (IEC 61158-5-3:2007); English version EN 61158-5-3:2008, only on CD-ROM
A description is not available for this item.

References

Advertisement