FORD WSK-M4D654-A2
POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS SPHERE REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 28 November 2012 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is a heat stabilized 40% glass sphere reinforced polyamide 66 molding compound with added UV stabilization for interior use.
Document History
FORD WSK-M4D654-A2
November 28, 2012
POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS SPHERE REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 40% glass sphere reinforced polyamide 66 molding compound with added UV stabilization for interior use.
December 6, 2006
POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS SPHERE REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 40% glass sphere reinforced polyamide 66 molding compound with added UV stabilization for interior use.
October 25, 2005
POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS SPHERE REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 40% glass sphere reinforced polyamide 66 molding compound with added UV stabilisation for interior use.
December 2, 1991
POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS SPHERE REINFORCED MOLDING COMPOUND, INTERIOR
1. SCOPE The material defined by this specification is a heat stabilized 40 % glass sphere reinforced polyamide 66 molding compound with added UV stabilisation for interior use.