FORD WSK-M4D654-A2

POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS SPHERE REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 6 December 2006
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a heat stabilized 40% glass sphere reinforced polyamide 66 molding compound with added UV stabilization for interior use.

Document History

November 28, 2012
POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS SPHERE REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 40% glass sphere reinforced polyamide 66 molding compound with added UV stabilization for interior use.
FORD WSK-M4D654-A2
December 6, 2006
POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS SPHERE REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 40% glass sphere reinforced polyamide 66 molding compound with added UV stabilization for interior use.
October 25, 2005
POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS SPHERE REINFORCED MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 40% glass sphere reinforced polyamide 66 molding compound with added UV stabilisation for interior use.
December 2, 1991
POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS SPHERE REINFORCED MOLDING COMPOUND, INTERIOR
1. SCOPE The material defined by this specification is a heat stabilized 40 % glass sphere reinforced polyamide 66 molding compound with added UV stabilisation for interior use.

References

Advertisement