DIN EN 636
Plywood - Specifications
| Organization: | DIN |
| Publication Date: | 1 December 2012 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Plywood): | 79.060.10 |
scope:
This European Standard specifies the requirements for plywood, as defined in EN 313-2, for both general purpose use (non-structural application) and structural application in dry, humid or exterior conditions. It also gives a classification system based on the bending properties.
NOTE 1 This European Standard is referenced in EN 13986 for construction applications.
NOTE 2 For additional guidance on application, information is provided in CEN/TS 1099.
The values listed under Clause 4 relate only to product properties; they are not 'characteristic values' and are not to be used in design calculations.
NOTE 3 Characteristic values (i.e. for use in design calculation according to EN 1995-1-1) are given either in EN 12369-2 which is based on the classification system given in this standard or by the manufacturer based on testing according to EN 789, EN 1058 and ENV 1156.
Additional information on supplementary properties for certain applications is also given.
Document History