DIN EN 16430-2
Fan assisted radiators, convectors and trench convectors - Part 2: Test method and rating for thermal output
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard applies to the thermal output testing of fan assisted radiators, convectors and trench convectors which are factory assembled or kits, i.e.
- fan assisted radiators and convectors, provided the heater has a dedicated fan or fans;
- trench convectors with and without fan(s), provided the heater and the fan(s) are dedicated;
- ventilation radiators and convectors.
Document History
DIN EN 16430-2
March 1, 2015
Fan assisted radiators, convectors and trench convectors - Part 2: Test method and rating for thermal output
This European Standard applies to the thermal output testing of fan assisted radiators, convectors and trench convectors which are factory assembled or kits, i.e.
- fan assisted radiators and...