DIN EN 16430-3

Fan assisted radiators, convectors and trench convectors - Part 3: Test method and rating for cooling capacity

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: active
Page Count: 17
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard applies to the testing of the dry cooling capacity with no condensation of fan assisted radiators, convectors and trench convectors which are factory assembled or kits, i.e. 

- fan assisted radiators and convectors, provided the cooler has a dedicated fan or fans;

- radiators and convectors without dedicated fan(s);

- trench convectors with and without fan(s), provided the cooler and the fan(s) are dedicated.

Document History

DIN EN 16430-3
March 1, 2015
Fan assisted radiators, convectors and trench convectors - Part 3: Test method and rating for cooling capacity
This European Standard applies to the testing of the dry cooling capacity with no condensation of fan assisted radiators, convectors and trench convectors which are factory assembled or kits, i.e. ...

References

Advertisement