DIN EN 2267-009
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 009: DRA family, single and multicore assembly - Product standard; German and English version FprEN 2267-009:2012
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of electrical lightweight wires DRA family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) electrical systems of aircraft at operating temperatures between − 65 °C and 260 °C. These cables are demonstrated to be arc resistant in sizes 001 to 020 (26 AWG to 14 AWG).
Document History
October 1, 2017
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 009: DRA family, single and multicore assembly - Product standard; German and English version EN 2267-009:2017
A description is not available for this item.
April 1, 2017
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 009: DRA family, single and multicore assembly - Product standard; German and English version FprEN 2267-009:2016
A description is not available for this item.
June 1, 2013
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 009: DRA family, single and multicore assembly - Product standard; German and English version EN 2267-009:2013
This European Standard specifies the characteristics of electrical lightweight wires DRA family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) electrical systems of...
DIN EN 2267-009
January 1, 2013
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 009: DRA family, single and multicore assembly - Product standard; German and English version FprEN 2267-009:2012
This European Standard specifies the characteristics of electrical lightweight wires DRA family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) electrical systems of...
October 1, 2006
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 009: DRA family, single and multicore assembly - Product standard; German and English version EN 2267-009:2005
A description is not available for this item.