AIA/NAS - NASM8922
NUT, SELF-LOCKING, ALLOY STEEL, 220 KSI FTU, 450 °F
active, Most Current
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 21 December 2012 |
| Status: | active |
| Page Count: | 18 |
scope:
This specification covers the requirements for alloy steel nuts for use with bolts conforming to NASM8906.
intended Use:
The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 220 KSI bolt applications where the maximum temperatures do not exceed 450 °F.
Document History
NASM8922
December 21, 2012
NUT, SELF-LOCKING, ALLOY STEEL, 220 KSI FTU, 450 °F
The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 220 KSI bolt applications where the maximum temperatures do not exceed 450 °F.
March 1, 2000
Nuts, Self-Locking, Alloy Steel, 260 KSI Ftu, 450 Degrees F, General Specification for
The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 220 KSI bolt applications where the maximum temperatures do not exceed 450°F.