AIA/NAS - NASM8922
Nuts, Self-Locking, Alloy Steel, 260 KSI Ftu, 450 Degrees F, General Specification for
inactive
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This specification covers the requirements for alloy steel nuts for use with MIL-B-8906 Bolts.
intended Use:
The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 220 KSI bolt applications where the maximum temperatures do not exceed 450°F.
Document History
December 21, 2012
NUT, SELF-LOCKING, ALLOY STEEL, 220 KSI FTU, 450 °F
The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 220 KSI bolt applications where the maximum temperatures do not exceed 450 °F.
NASM8922
March 1, 2000
Nuts, Self-Locking, Alloy Steel, 260 KSI Ftu, 450 Degrees F, General Specification for
The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 220 KSI bolt applications where the maximum temperatures do not exceed 450°F.