ISO TS 29284
Intelligent transport systems - Eventbased probe vehicle data
| Organization: | ISO |
| Publication Date: | 15 December 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This Technical Specification specifies:
-reference architecture for event-based probe vehicles which encompasses event-based probe data and standard probe data elements (ISO 22837:2009);
-basic data framework of event-based probe data reporting, based on ISO 22837:2009;
-the definition of an initial set of event-based probe data elements. These elements will be commonly used in typical event-based probe data enabled application domains, such as traffic, weather, and safety, Standardizing these event-based probe data elements facilitates the development of probe vehicle systems and the distribution of probe data. This is not intended to be an exhaustive listing of event-based probe data probe data elements.
This Technical Report provides a common framework for defining event-based probe data messages to facilitate the specification and design of probe vehicle systems.
It provides concrete definitions of event-based probe data elements.
It serves as supplement to ISO 22837:2009, ans specifies additional normative data (probe data elements) that are delivered by an event-based probe data systems.
Document History