DS/EN 14411
Ceramic tiles – Definitions, classification, characteristics, evaluation of conformity and marking
| Organization: | DS |
| Publication Date: | 10 December 2012 |
| Status: | inactive |
| Page Count: | 82 |
| ICS Code (Ceramic tiles): | 91.100.23 |
| ICS Code (Terracotta building products): | 91.100.25 |
scope:
This European Standard defines terms and specifies characteristics for ceramic tiles produced by extrusion and dry-pressing techniques, used for internal and/or external floorings (including stairs) and walls. Furthermore, it provides the level of requirements for these characteristics and references to the test methods applied (see Note) as well as provisions for evaluation of conformity and marking. NOTE - The series of standards EN ISO 10545 describe the test procedures required to determine most of the product characteristics listed in this European Standard. The series is divided into 16 parts, each describing a specific test procedure or related matter. This European Standard does not cover: - ceramic tiles made by processes other than extrusion or dry-pressing; - dry-pressed unglazed ceramic tiles with water absorption greater than 10 %; - ceramic tiles used for floorings on external road finishes; - ceramic tiles used in ceiling finishes or suspended ceilings.
Document History