BSI - BS ISO 6162-1
Hydraulic fluid power - Flange connections with split or one-piece flange clamps and metric or inch screws Part 1: Flange connectors, ports and mounting surfaces for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 December 2012 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
BS ISO 6162-1
December 31, 2012
Hydraulic fluid power - Flange connections with split or one-piece flange clamps and metric or inch screws Part 1: Flange connectors, ports and mounting surfaces for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127
A description is not available for this item.
December 16, 2002
Hydraulic fluid power Flange connectors with split or one-piece flange clamps and metric or inch screws Part 1: Flange connectors for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127
A description is not available for this item.
December 16, 2002
Hydraulic fluid power Flange connectors with split or one-piece flange clamps and metric or inch screws Part 1: Flange connectors for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127
A description is not available for this item.