BSI - BS ISO 6162-1

Hydraulic fluid power Flange connectors with split or one-piece flange clamps and metric or inch screws Part 1: Flange connectors for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127

inactive
Buy Now
Organization: BSI
Publication Date: 16 December 2002
Status: inactive
Page Count: 28
ICS Code (Piping and couplings): 23.100.40

Document History

December 31, 2012
Hydraulic fluid power - Flange connections with split or one-piece flange clamps and metric or inch screws Part 1: Flange connectors, ports and mounting surfaces for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127
A description is not available for this item.
December 16, 2002
Hydraulic fluid power Flange connectors with split or one-piece flange clamps and metric or inch screws Part 1: Flange connectors for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127
A description is not available for this item.
BS ISO 6162-1
December 16, 2002
Hydraulic fluid power Flange connectors with split or one-piece flange clamps and metric or inch screws Part 1: Flange connectors for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127
A description is not available for this item.

References

Advertisement