CEN - EN ISO 10133

Small craft - Electrical systems - Extra-low-voltage d.c. installations

inactive
Organization: CEN
Publication Date: 1 December 2012
Status: inactive
Page Count: 24
ICS Code (Small craft): 47.080
scope:

This International Standard establishes the requirements for the design, construction and installation of extralow- voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c. or less on small craft of hull length up to 24 m. Conductors that are part of an outboard engine assembly and that do not extend beyond the outboard engine manufacturer's supplied cowling are not included.

Additional information to be included in the owner's manual is listed in Annex B.

Document History

August 1, 2017
Small craft - Electrical systems - Extra-low-voltage d.c. installations
This International Standard establishes the requirements for the design, construction and installation of extralow- voltage direct current (d.c.) electrical systems which operate at nominal...
EN ISO 10133
December 1, 2012
Small craft - Electrical systems - Extra-low-voltage d.c. installations
This International Standard establishes the requirements for the design, construction and installation of extralow- voltage direct current (d.c.) electrical systems which operate at nominal...
December 1, 2000
Small Craft - Electrical Systems - Extra-Low-Voltage D.C. Installations
A description is not available for this item.

References

Advertisement