CEN - EN ISO 7719
Prevailing torque type all-metal hexagon regular nuts - Property classes 5, 8 and 10
| Organization: | CEN |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon regular nuts, with threads from M5 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 5, 8 and 10.
NOTE The dimensions of the nuts with the exception of hmax correspond to those given in ISO 4032.
If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.
Document History