JSA - JIS L 0844
Test methods for colour fastness to washing and laundering
| Organization: | JSA |
| Publication Date: | 20 July 2011 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This Standard specifies the test methods for colour fastness of dyed textile goods to washing and laundering.
For tests performed in accordance with method C (ISO 105-C08), method D (ISO 105-C09) and method E (ISO 105-C12), the requirements in Annex A to Annex C shall apply in place of those in clause 5 to clause 9.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 105-C06 :2010 Textiles-Tests for colour fastness-Part C06: Colour fastness to domestic and commercial laundering
ISO 105-C08 :2010 Textiles-Tests for colour fastness-Part C08: Colour fastness to domestic and commercial laundering using a non-phosphate reference detergent incorporating a low-temperature bleach activator
ISO 105-C09 :2001 Textiles-Tests for colour fastness-Part
C09: Colour fastness to domestic and commercial
laundering-Oxidative
ISO 105-C10 :2006 Textiles-Tests for colour fastness-Part Cl0: Colour fastness to washing with soap or soap and soda
ISO 105-C12 :2004 Textiles-Tests for colour fastness-Part C12: Colour fastness to industrial laundering (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History