IEEE 835
Standard Power Cable Ampacity Tables Amendment 1: Revision to Introduction
active, Most Current
Buy Now
| Organization: | IEEE |
| Publication Date: | 5 December 2012 |
| Status: | active |
| Page Count: | 16 |
scope:
Abstract: Corrections to the introduction for the standard with over 3000 ampacity tables for extruded dielectric power cables rated through 138 kV and laminar dielectric power cables rated through 500 kV are addressed in this amendment.
Document History
IEEE 835
December 5, 2012
Standard Power Cable Ampacity Tables Amendment 1: Revision to Introduction
Abstract: Corrections to the introduction for the standard with over 3000 ampacity tables for extruded dielectric power cables rated through 138 kV and laminar dielectric power cables rated through...
September 22, 1994
Standard Power Cable Ampacity Tables
Foreword
(This foreword is not a part of IEEE Std 835-1994, IEEE Standard Power Cable Ampacity Tables.)
The original edition of the “Current Carrying Capacity” tables was published by the Insulated...
September 22, 1994
Standard Power Cable Ampacity Tables
A description is not available for this item.
September 22, 1994
Standard Power Cable Ampacity Tables
Over 3000 ampacity tables for extruded dielectric power cables rated through 138 kV and laminar dielectric power cables rated through 500 kV are provided.