IEEE 835

Standard Power Cable Ampacity Tables

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 22 September 1994
Status: active
Page Count: 3,151
scope:

Over 3000 ampacity tables for extruded dielectric power cables rated through 138 kV and laminar dielectric power cables rated through 500 kV are provided.

Document History

December 5, 2012
Standard Power Cable Ampacity Tables Amendment 1: Revision to Introduction
Abstract: Corrections to the introduction for the standard with over 3000 ampacity tables for extruded dielectric power cables rated through 138 kV and laminar dielectric power cables rated through...
September 22, 1994
Standard Power Cable Ampacity Tables
Foreword (This foreword is not a part of IEEE Std 835-1994, IEEE Standard Power Cable Ampacity Tables.) The original edition of the “Current Carrying Capacity” tables was published by the Insulated...
September 22, 1994
Standard Power Cable Ampacity Tables
A description is not available for this item.
IEEE 835
September 22, 1994
Standard Power Cable Ampacity Tables
Over 3000 ampacity tables for extruded dielectric power cables rated through 138 kV and laminar dielectric power cables rated through 500 kV are provided.

References

Advertisement