ETSI - TS 102 917-2

Intelligent Transport Systems (ITS); Test specifications for the channel congestion control algorithms operating in the 5,9 GHz range; Part 2: Test Suite Structure and Test Purposes (TSS & TP)

active, Most Current
Organization: ETSI
Publication Date: 1 January 2013
Status: active
Page Count: 53
scope:

The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for the test specifications for the channel congestion control algorithms operating in the 5,9 GHz range as specified in TS 102 687 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [7] and ETS 300 406 [8].

In the present document only the ITS-G5A and ITS-G5B channels are covered.

Document History

TS 102 917-2
January 1, 2013
Intelligent Transport Systems (ITS); Test specifications for the channel congestion control algorithms operating in the 5,9 GHz range; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for the test specifications for the channel congestion control algorithms operating in the 5,9 GHz range as...

References

Advertisement