CSA/AM - ANSI Z21.8

Installation of Domestic Gas Conversion Burners

inactive
Buy Now
Organization: CSA/AM
Publication Date: 1 January 1994
Status: inactive
Page Count: 70
scope:

Applicability.

This standard applies to the installation of a conversion burner with an input of 400,000 Btu per hour (117 228 W) or less and design certified as complying with the Standard for Domestic Gas Conversion Burners, ANSI Z21.17.

This standard, in conjunction with local codes or, in the absence of local codes, with the National Fuel Gas Code, ANSI Z223.1, is applicable to situations where an appliance is to be converted to gas with a conversion burner, provided it can be demonstrated under Parts 2 and 3 that such a conversion can be made with safety, economy and in the best interest of the consumer.

All references to "psi" throughout this standard are to be considered gage pressure, unless otherwise specified.

Exhibit contains a list of standards specifically referenced in this standard, and sources from which these reference standards may be obtained.

Document History

January 1, 1994
INSTALLATION OF DOMESTIC GAS CONVERSION BURNERS
A description is not available for this item.
January 1, 1994
Installation of Domestic Gas Conversion Burners Eighth Edition
Applicability: This standard applies to the installation of a conversion burner with an input of 400,000 Btu per hour (117 228 W) or less and design certified as complying with the Standard for...
January 1, 1994
Installation of Domestic Gas Conversion Burners Eighth Edition
Applicability: This standard applies to the installation of a conversion burner with an input of 400,000 Btu per hour (117 228 W) or less and design certified as complying with the Standard for...
ANSI Z21.8
January 1, 1994
Installation of Domestic Gas Conversion Burners
Applicability. This standard applies to the installation of a conversion burner with an input of 400,000 Btu per hour (117 228 W) or less and design certified as complying with the Standard for...
January 1, 1984
INSTALLATION OF DOMESTIC GAS CONVERSION BURNERS SEVENTH EDITION; ADDENDA Z21.8A - 1990, ADDENDA Z21.8B - 1993
PREFACE The standards set forth herein apply to the seventh edition of the Standard for Installation of Domestic Gas Conversion Burners, ANSI Z21.8-1984, and addenda thereto, Z21.8a-l990, and...

References

Advertisement