DIN EN ISO 5755

Sintered metal materials - Specifications (ISO 5755:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: active
Page Count: 46
ICS Code (Powder metallurgy): 77.160
scope:

This International Standard specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts.

When selecting powder metallurgical (PM) materials, it should be taken into account that the properties depend not only on the chemical composition and density, but also on the production methods. The properties of sintered materials giving satisfactory service in particular applications may not necessarily be the same as those of wrought or cast materials that might otherwise be used. Therefore, liaison with prospective suppliers is recommended.

Document History

February 1, 2023
Sintered metal material - Specifications (ISO 5755:2022)
A description is not available for this item.
February 1, 2022
Sintered metal materials - Specifications (ISO/DIS 5755:2022); German and English version prEN ISO 5755:2022
A description is not available for this item.
DIN EN ISO 5755
January 1, 2013
Sintered metal materials - Specifications (ISO 5755:2012)
This International Standard specifies the requirements for the chemical composition and the mechanical and physical properties of sintered metal materials used for bearings and structural parts....

References

Advertisement