DIN EN ISO 15535

General requirements for establishing anthropometric databases (ISO 15535:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: active
Page Count: 28
ICS Code (Ergonomics): 13.180
scope:

This International Standard specifies general requirements for anthropometric databases and their associated reports that contain measurements taken in accordance with ISO 7250-1.

It provides necessary information, such as characteristics of the user population, sampling methods, measurement items and statistics, to make international comparison possible among various population segments. The population segments specified in this International Standard are people who are able to hold the postures specified in ISO 7250-1.

NOTE The traditional anthropometry defined in ISO 7250-1 is considered to be a necessary complement to 3-D methods which are being developed in some countries. It is important that scanned data are verified according to the definitions given in ISO 7250-1 (see ISO 20685). State-of-the-art software allows integration of traditional anthropometric measures with obtained by 3-d imaging.

Document History

December 1, 2023
General requirements for establishing anthropometric databases (ISO 15535:2023)
A description is not available for this item.
October 1, 2022
General requirements for establishing anthropometric databases (ISO/DIS 15535:2022); German and English version prEN ISO 15535:2022
A description is not available for this item.
DIN EN ISO 15535
January 1, 2013
General requirements for establishing anthropometric databases (ISO 15535:2012)
This International Standard specifies general requirements for anthropometric databases and their associated reports that contain measurements taken in accordance with ISO 7250-1. It provides...
May 1, 2008
General requirements for establishing anthropometric databases (ISO 15535:2006)
A description is not available for this item.
March 1, 2007
General requirements for establishing anthropometric databases (ISO 15535:2006)
A description is not available for this item.
October 1, 2003
General requirements for establishing anthropometric databases (ISO 15535:2003)
A description is not available for this item.

References

Advertisement