DIN EN ISO 23907

Sharps injury protection - Requirements and test methods - Sharps containers (ISO 23907:2012)

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: inactive
Page Count: 16
ICS Code (Other medical equipment): 11.040.99
scope:

This International Standard specifies requirements for single-use sharps containers intended to hold potentially hazardous sharps medical waste with or without sharps protection features, e.g. scalpel blades, trocars, hypodermic needles and syringes.

It is applicable to sharps containers that are supplied complete by the manufacturer and to those that are supplied as components intended to be assembled by the user.

It is not applicable to reusable sharps containers or the outer containers used in the transportation of filled single-use sharps containers.

Document History

DIN EN ISO 23907
January 1, 2013
Sharps injury protection - Requirements and test methods - Sharps containers (ISO 23907:2012)
This International Standard specifies requirements for single-use sharps containers intended to hold potentially hazardous sharps medical waste with or without sharps protection features, e.g....

References

Advertisement