DIN ISO 25862

Ships and marine technology - Marine magnetic compasses, binnacles and azimuth reading devices (ISO 25862:2009)

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: inactive
Page Count: 51
ICS Code (Navigation and control equipment): 47.020.70
scope:

This International Standard gives requirements regarding construction and performance of marine magnetic compasses for navigation and steering purposes, binnacles and azimuth reading devices.

According to the design of the ship, two types of binnacle are specified.

This International Standard applies to liquid-filled magnetic compasses:

- intended for ship's navigation and steering purpose in sea navigation according to regulations in force;

- having a direct reading system;

- which may be of the reflecting, projecting or transmitting types.

In the context of this International Standard, a magnetic compass is an instrument consisting of a directional system supported by a single pivot inside a bowl which is completely filled with liquid, and which is supported in gimbals inside or outside the bowl. Compasses without gimbals are also covered by this International Standard; the requirements relating to gimbals do not apply to such compasses.

This International Standard applies to

- all ships to which SOLAS applies (ships of gross tonnage W 150 t, engaged on international voyages and ships of gross tonnage W 500 t not engaged on international voyages) fitted with class A magnetic compasses,

- all ships to which SOLAS does not apply, fitted with the class A or class B magnetic compasses, and

- lifeboats/rescue boats fitted with a class B magnetic compass (as specified in Annex H). This International Standard does not apply to:

a) dry card compasses,

b) types of compass designed on principles different from those stated above or not complying with the descriptions given, or

c) hand bearing compasses.

The requirements for the testing and certification, positioning in ships and the deviation adjustment of compasses are given in the Annexes.

Document History

January 1, 2021
Ships and marine technology - Marine magnetic compasses, binnacles and azimuth reading devices (ISO 25862:2019)
A description is not available for this item.
June 1, 2020
Ships and marine technology - Marine magnetic compasses, binnacles and azimuth reading devices (ISO 25862:2019); Text in German and English
A description is not available for this item.
DIN ISO 25862
January 1, 2013
Ships and marine technology - Marine magnetic compasses, binnacles and azimuth reading devices (ISO 25862:2009)
This International Standard gives requirements regarding construction and performance of marine magnetic compasses for navigation and steering purposes, binnacles and azimuth reading devices....

References

Advertisement