IEEE - ANSI C57.91

Guide For Loading Mineral-Oil-Immersed Overhead And Pad-Mounted Distribution Transformers Rated 500 KVA And Less With 65 Degrees C or 55 Degrees C Average Winding Rise

inactive
Buy Now
Organization: IEEE
Publication Date: 31 July 1981
Status: inactive
Page Count: 26
scope:

This guide covers general recommendations for loading 65 "C rise mineral-oilimmersed overhead and pad-mounted distribution transformers described in American National Standards and rated 500 kVA and less. (For transformers rated 501 kVA and larger, see ANSI/IEEE C57.92-1981, [31') Recommendations for 55 "C rise transformers are included in this guide because a substantial percentage of these transformers are still in service.

Loading recommendations in tabular form are contained in Section 5 of this guide. A method to establish winding temperature and loss of life by nomographs is also given in Section 5.

The method used for the calculation of the loading guide tables in Section 5 is given in Section 6 of this guide.

The recommendations of this guide are based on winding hottest-spot calculations only. Other factors such as listed in 3.6.1 may limit the permissible load to lower values.

Document History

December 1, 2023
Draft Guide for Guide for Loading Mineral-Oil-Immersed Transformers and Step-Voltage Regulators
This guide provides recommendations for loading mineral-oil-immersed transformers and step-voltage regulators, with insulation system rated for a 65 °C average winding temperature rise, at rated...
December 7, 2011
Guide for Loading Mineral-Oil-Immersed Transformers and Step-Voltage Regulators
This guide provides recommendations for loading mineral-oil-immersed transformers and step-voltage regulators with insulation systems rated for a 65 °C average winding temperature rise at rated load....
December 12, 2002
Guide for Loading Mineral-Oil-Immersed Transformers
This guide covers general recommendations for loading 65 ºC rise mineral-oil-immersed distribution and power transformers described in the standards listed in clause 2. Recommendations for 55 ºC rise...
January 29, 2002
Guide for Loading Mineral-Oil-Immersed Transformers
This guide covers general recommendations for loading 65 ºC rise mineral-oil-immersed distribution and power transformers described in the standards listed in clause 2. Recommendations for 55 ºC rise...
December 5, 2001
Guide for Loading Mineral-Oil-Immersed Transformers
A description is not available for this item.
January 29, 2001
Guide for Loading Mineral-Oil-Immersed Transformers
A description is not available for this item.
June 14, 1995
Guide for Loading Mineral-Oil-Immersed Transformers
This guide covers general recommendations for loading 65 °C rise mineral-oil-immersed distribution and power transformers described in the standards listed in clause 2. Recommendations for 55 °C rise...
June 14, 1995
Guide for Loading Mineral-Oil-Immersed Transformers
This guide covers general recommendations for loading 65 °C rise mineral-oil-immersed distribution and power transformers described in the standards listed in clause 2 Recommendations for 55 °C rise...
ANSI C57.91
July 31, 1981
Guide For Loading Mineral-Oil-Immersed Overhead And Pad-Mounted Distribution Transformers Rated 500 KVA And Less With 65 Degrees C or 55 Degrees C Average Winding Rise
This guide covers general recommendations for loading 65 "C rise mineral-oilimmersed overhead and pad-mounted distribution transformers described in American National Standards and rated 500 kVA and...
March 15, 1979
GUIDE FOR LOADING MINERAL-OIL-IMMERSED OVERHEAD AND PAD-MOUNTED DISTRIBUTION TRANSFORMERS RATED 500 KVA AND LESS WITH 65 DEGREES C OR 55 DEGREES C AVERAGE WINDING RISE (R 1991)
A description is not available for this item.

References

Advertisement