IEEE C57.91
Guide for Loading Mineral-Oil-Immersed Transformers
| Organization: | IEEE |
| Publication Date: | 14 June 1995 |
| Status: | inactive |
| Page Count: | 108 |
scope:
This guide covers general recommendations for loading 65 °C rise
mineral-oil-immersed
Recommendations for 55 °C rise transformers are included in annex D because a substantial percentage of these transformers are still in service.
Purpose
Applications of loads in excess of nameplate rating involve some degree of risk. It is the purpose of this guide to identify these risks and to establish limitations and guidelines, the application of which will minimize the risks to an acceptable level. Risk areas are identified in clauses 4 and 9, and in the annexes as noted.
Document History