CENELEC - EN 60358-1
Coupling capacitors and capacitor dividers - Part 1: General rules
| Organization: | CENELEC |
| Publication Date: | 1 August 2012 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
This part of IEC 60358 applies to:
• Capacitors, with rated voltage > 1 000 V, connected line to ground with the low voltage terminal either permanently earthed or connected to devices, for applications listed hereunder and other similar uses.
This standard serves as basic standard for the coupling capacitor, the different parts of this standard will present the supplementary specifications and tests, for example IEC 60358-2, IEC 60358-3 or IEC 60358-4.
NOTE Diagrams of coupling capacitor to which this standard applies are given in Figures A.1.
Document History