MODUK - DEF STAN 68-74

Barium Nitrate, Grades 1 and 1A

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 25 January 2013
Status: active
Page Count: 16
scope:

This Standard relates to two grades of barium nitrate:

Grade 1 material is suitable for use in explosives, incendiary and pyrotechnic compositions and is used in a range of size classes.

Grade 1A material is a special purpose material intended for use in certain initiatory compositions.

Document History

DEF STAN 68-74
January 25, 2013
Barium Nitrate, Grades 1 and 1A
This Standard relates to two grades of barium nitrate: Grade 1 material is suitable for use in explosives, incendiary and pyrotechnic compositions and is used in a range of size classes. Grade 1A...
November 4, 1982
Barium Nitrate Grades 1 and 1A
This Standard relates to two grades of barium nitrate: Grade 1 material is suitable for use in explosives, incendiary and pyrotechnic compositions. Grade 1A material is a special purpose material...

References

Advertisement