MODUK - DEF STAN 68-74
Barium Nitrate Grades 1 and 1A
inactive
| Organization: | MODUK |
| Publication Date: | 4 November 1982 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This Standard relates to two grades of barium nitrate:
Grade 1 material is suitable for use in explosives, incendiary and pyrotechnic compositions.
Grade 1A material is a special purpose material intended for use in certain initiatory compositions.
Note: The relationship between the current size classes and the former sizes is shown in the Annex.
Document History
January 25, 2013
Barium Nitrate, Grades 1 and 1A
This Standard relates to two grades of barium nitrate:
Grade 1 material is suitable for use in explosives, incendiary and pyrotechnic compositions and is used in a range of size classes.
Grade 1A...
DEF STAN 68-74
November 4, 1982
Barium Nitrate Grades 1 and 1A
This Standard relates to two grades of barium nitrate:
Grade 1 material is suitable for use in explosives, incendiary and pyrotechnic compositions.
Grade 1A material is a special purpose material...